Stock Drive Products & Sterling Instrument - SDP/SI 100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz A10Z62MSN50

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62MSN50 is a silicone gel sheet designed as a shock absorber to reduce noise and vibration, with an optimum load range of 15 to 50 kgf/sheet, a resonance point between 22 and 15 Hz, a magnification of 20 to 18 dB, and a recommended frequency range from 30 Hz. It is blue in color and has a deflection of 0.7 to 2 mm. The material is silicone gel, operating effectively between -40°C and +100°C. The sheet measures 100 mm by 100 mm and is intended for use in applications requiring vibration isolation in narrow spaces.

Datasheet Summary
Powered by GS/AI

A10Z62MSN50 is a silicone gel sheet designed as a shock absorber to reduce noise and vibration, with an optimum load range of 15 to 50 kgf/sheet, a resonance point between 22 and 15 Hz, a magnification of 20 to 18 dB, and a recommended frequency range from 30 Hz. It is blue in color and has a deflection of 0.7 to 2 mm. The material is silicone gel, operating effectively between -40°C and +100°C. The sheet measures 100 mm by 100 mm and is intended for use in applications requiring vibration isolation in narrow spaces.

Suppliers

Company
Product
Description
Supplier Links
100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz - A10Z62MSN50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz
A10Z62MSN50
100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz A10Z62MSN50
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62MSN50
Product Name 100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.34
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details
1000mm Length X 10mm Width X 22mm Thick Silicone Gel Tape With Good Chemical Resistance - A10Z62MGT3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 37.00 lbs (16.78 kg)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-308D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 210.00 lbs (95.24 kg)
View Details