A10R 4-1500D is a ring style finger-flex mounting designed for loads of 4 to 12 lbf, with a 60 Durometer rubber hardness and a maximum load capacity of 12 lbf. It features an outside diameter of 13/16 inch and is engineered for vibration isolation, with 81% isolation achieved at a minimum load of 12 lbf. The mounting's natural frequency and deflection characteristics are defined for static and dynamic applications, with safe static deflections up to 0.06 inch. The component is intended for use in applications requiring shock and vibration absorption, such as industrial machinery or equipment mounts.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10R 4-1500D |
| Product Name | .813" Outside Dia., Ring Style Finger-Flex Mount |
| Application | Vibration Isolation |