A10Z61MMN05 is a double-studded silicone gel vibration damper with a nominal deflection of 0.052 mm and a load at deflection of 0.115 lbf. It operates within a temperature range of -40°C to +200°C and exhibits specific gravity of 1.06, hardness of 33 Asker C, thermal conductivity of 0.2 W/m·K, and specific volume resistance ratio of 3.2 × 10¹⁴ Ω·cm. The damper resists toluene, acetone, fuel, and lubricants but shows no reaction to distilled water. The part belongs to a series with steel studs and silicone gel bodies, sharing identical chemical resistance and thermal properties across variants.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MMN05 |
| Product Name | Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. |
| Application | Vibration Isolation |