A10Z40-1215CC4 is a plate mount vibration isolator with a diamond-shaped base plate measuring 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. It is designed for static loads up to 12 lbf and provides 81% isolation at minimum loads ranging from 4.5 lbf at 2000 cycles per minute to 1.7 lbf at 4000 cycles per minute. The isolator consists of natural rubber bonded to an aluminum base. The maximum recommended static deflection is 0.26 inches.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z40-1215CC4 |
| Product Name | 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes |
| Application | Vibration Isolation |