Stock Drive Products & Sterling Instrument - SDP/SI 1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance A10Z62MGT1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62MGT1 is a silicone gel tape with adhesive on one side, designed for use in narrow spaces requiring high weather and chemical resistance. It measures 1000 mm in length, 10 mm in width, and 1 mm in thickness, with an operating temperature range of -40°C to +100°C.

Datasheet Summary
Powered by GS/AI

A10Z62MGT1 is a silicone gel tape with adhesive on one side, designed for use in narrow spaces requiring high weather and chemical resistance. It measures 1000 mm in length, 10 mm in width, and 1 mm in thickness, with an operating temperature range of -40°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance - A10Z62MGT1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance
A10Z62MGT1
1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance A10Z62MGT1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62MGT1
Product Name 1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 50.00 lbs (22.68 kg)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 3.00 lbs (1.36 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Cylindrical Mount, 177.9N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300BM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 39.99 lbs (18.14 kg)
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details