Stock Drive Products & Sterling Instrument - SDP/SI 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260DD2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1260DD2 is a diamond-shaped base plate measuring 2.98 inches in length and 2.25 inches in diameter, designed for use in vibration isolation applications. It features two mounting holes for secure installation. This product is suitable for loads ranging from 12 to 60 lbf, making it versatile for various engineering projects. The isolator material is natural rubber, while the base can be made from either steel or aluminum, providing options based on specific project requirements. This component is part of a series that may include other configurations, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The A10Z40-1260DD2 is a diamond-shaped base plate measuring 2.98 inches in length and 2.25 inches in diameter, designed for use in vibration isolation applications. It features two mounting holes for secure installation. This product is suitable for loads ranging from 12 to 60 lbf, making it versatile for various engineering projects. The isolator material is natural rubber, while the base can be made from either steel or aluminum, providing options based on specific project requirements. This component is part of a series that may include other configurations, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
2.98
Hicksville, NY, United States
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1260DD2
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260DD2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260DD2
Product Name 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 1.00 inch (25.40 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
View Details
5.25
Specs
Application Vibration Isolation
Load Capacity 760.00 lbs (344.67 kg)
Thickness 2.25 inch (57.15 mm)
View Details