Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 413.7N Max. Compression Load, 160.1N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M312AM08

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mount for compression loads up to 84 kgf and shear loads up to 30.4 kgf, with a natural rubber isolator and zinc-plated steel fastener. The load-deflection graph indicates safe static deflections below the x-x line, with dynamic performance data provided for frequencies up to 3000 cycles per minute. Mounting dimensions include an M8 thread and a 35 mm diameter body.

Datasheet Summary
Powered by GS/AI

Cylindrical mount for compression loads up to 84 kgf and shear loads up to 30.4 kgf, with a natural rubber isolator and zinc-plated steel fastener. The load-deflection graph indicates safe static deflections below the x-x line, with dynamic performance data provided for frequencies up to 3000 cycles per minute. Mounting dimensions include an M8 thread and a 35 mm diameter body.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 413.7N Max. Compression Load, 160.1N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M312AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 413.7N Max. Compression Load, 160.1N Max. Shear Load. Material: Body- Natural Rubber.
A10Z 2M312AM08
Cylindrical Mount, 413.7N Max. Compression Load, 160.1N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M312AM08
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M312AM08
Product Name Cylindrical Mount, 413.7N Max. Compression Load, 160.1N Max. Shear Load. Material: Body- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

.787
Specs
Application Vibration Isolation
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-311D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 105.00 lbs (47.62 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.40 lbs (2.90 kg)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details