Stock Drive Products & Sterling Instrument - SDP/SI 10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance A10Z62MGC1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62MGC1 is a silicone gel chip measuring 10 mm in width, 10 mm in length, and 3 mm in thickness, designed for vibration isolation in narrow spaces with high weather and chemical resistance. It features an adhesive agent on one side and operates within a temperature range of -40°C to +100°C.

Datasheet Summary
Powered by GS/AI

A10Z62MGC1 is a silicone gel chip measuring 10 mm in width, 10 mm in length, and 3 mm in thickness, designed for vibration isolation in narrow spaces with high weather and chemical resistance. It features an adhesive agent on one side and operates within a temperature range of -40°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance
A10Z62MGC1
10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance A10Z62MGC1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62MGC1
Product Name 10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Mount, 209.1N Max. Compression Load, 120.1N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M311AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 47.01 lbs (21.32 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF2U0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details