Cylindrical vibration isolators for compression loads of 21 to 48 kgf and shear loads of 12 to 30 kgf, with a natural rubber isolator and zinc-plated steel fastener. The part has a metric mounting pattern with an 8 mm bore and 35 mm diameter, and operates within a deflection range of up to 7.62 mm. Load-deflection data indicate safe static operation below the x-x line on the graph, with isolation efficiency of 81% at specified dynamic loads and frequencies.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M311AM08 |
| Product Name | Cylindrical Mount, 209.1N Max. Compression Load, 120.1N Max. Shear Load. Material: Body- Natural Rubber. |
| Application | Vibration Isolation |