Stock Drive Products & Sterling Instrument - SDP/SI 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210D2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1210D2 is a platemount vibration isolator with a diamond-shaped base plate, 1.68 inches long and 1.25 inches in diameter, featuring two mounting holes. It has a natural rubber isolator and a steel base, rated for a maximum static load of 20 lbf and a minimum load of 8.0 lbf for 81% isolation at 4000 cycles per minute. The isolator provides a deflection of 1.0 inch under maximum load, as shown in the load/deflection graph.

Datasheet Summary
Powered by GS/AI

A10Z40-1210D2 is a platemount vibration isolator with a diamond-shaped base plate, 1.68 inches long and 1.25 inches in diameter, featuring two mounting holes. It has a natural rubber isolator and a steel base, rated for a maximum static load of 20 lbf and a minimum load of 8.0 lbf for 81% isolation at 4000 cycles per minute. The isolator provides a deflection of 1.0 inch under maximum load, as shown in the load/deflection graph.

Suppliers

Company
Product
Description
Supplier Links
1.68
Hicksville, NY, United States
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1210D2
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210D2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1210D2
Product Name 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

.394
Specs
Application Vibration Isolation
View Details
3mm Collar ID, 7mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MA1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.035in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.30 inch (33.02 mm)
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details