A10Z62-NPGRN0500 is a green silicone foam sheet measuring 19.69 inches in length, 17.72 inches in width, and 0.118 inch in thickness, designed for shock absorption and durable outdoor use. It operates from -40°F to +392°F and exhibits low compression set, low flammability, and resistance to water, NaCl (10%), HCI (10%), and NaOH (5%), while reacting with toluene, acetone, fuel, and lubricant. Its specific gravity is 0.26, tensile strength is 6683 lbf/ft², elongation is 73%, Young's modulus is 5629 lbf/ft², specific heat is 0.275 Btu/(lb·°F), thermal conductivity is 0.035 Btu/(h·ft·°F), specific volume resistance ratio is 0.15×10¹⁵ Ω·in., and dielectric breakdown strength is 0.15 kV/in.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z62-NPGRN0500 |
| Product Name | 19.69" Length X 17.72" Width X .118" Thick Silicone Foam With Good Chemical Resistance |
| Application | Vibration Isolation |