Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M310AM08

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads up to 18.6 kgf and shear loads up to 9.5 kgf, with a steel fastener zinc plated and natural rubber isolator. The part has an M8 thread and 32 mm outer diameter. Load deflection data is provided for static and dynamic applications, with 81% isolation achievable at specified forcing frequencies up to 3000 cycles per minute.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads up to 18.6 kgf and shear loads up to 9.5 kgf, with a steel fastener zinc plated and natural rubber isolator. The part has an M8 thread and 32 mm outer diameter. Load deflection data is provided for static and dynamic applications, with 81% isolation achievable at specified forcing frequencies up to 3000 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber.
A10Z 2M310AM08
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M310AM08
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M310AM08
Product Name Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

39.4
Specs
Application Vibration Isolation
View Details
Cylindrical Mount, 351.4N Max. Compression Load, 177.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300DM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 78.99 lbs (35.83 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details
.787
Specs
Application Vibration Isolation
View Details