A10Z25-LM3 is a leveling base mounting designed for loads between 100 and 500 lbf, featuring a high-strength steel housing with a neoprene elastomer base for vibration and shock isolation. The mounting has an outer diameter of 3-1/2 inches and a leveling bolt size of 1/2-13 x 3-1/2, allowing up to 1/2 inch of height adjustment. It remains stable on floor surfaces without creeping and supports permanent positioning after leveling. Natural frequency is approximately 8-12 Hz at maximum load.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z25-LM3 |
| Product Name | Leveling Base Mount, 100lbs Min. Load, 500lbs. Max Load, Material: Steel. |
| Application | Vibration Isolation |