Stock Drive Products & Sterling Instrument - SDP/SI Urethane Cylindrical vibration Mount with steel zinc plated fastener A10Z60-MF4U3152

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Urethane cylindrical mountings with steel, zinc-plated fasteners are designed for compression loads up to 50 lbf and shear loads up to 13 lbf. They feature high damping, low resonance amplification, and rapid return to equilibrium after shock or vibration. The isolator material resists abrasion, oils, chemicals, and ultraviolet radiation. Operating temperature is rated up to +105°F continuous and +225°F intermittent. Dimensions and thread sizes vary by model, with overall lengths from 0.200 in. to 1.000 in. and orifice diameters from 0.280 in. to 1.000 in.

Datasheet Summary
Powered by GS/AI

Urethane cylindrical mountings with steel, zinc-plated fasteners are designed for compression loads up to 50 lbf and shear loads up to 13 lbf. They feature high damping, low resonance amplification, and rapid return to equilibrium after shock or vibration. The isolator material resists abrasion, oils, chemicals, and ultraviolet radiation. Operating temperature is rated up to +105°F continuous and +225°F intermittent. Dimensions and thread sizes vary by model, with overall lengths from 0.200 in. to 1.000 in. and orifice diameters from 0.280 in. to 1.000 in.

Suppliers

Company
Product
Description
Supplier Links
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Urethane Cylindrical vibration Mount with steel zinc plated fastener
A10Z60-MF4U3152
Urethane Cylindrical vibration Mount with steel zinc plated fastener A10Z60-MF4U3152
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z60-MF4U3152
Product Name Urethane Cylindrical vibration Mount with steel zinc plated fastener
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Mount, 422.6N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 95.00 lbs (43.08 kg)
View Details
Solo Unitized Center Bolt Mount, 60lbs Nominal Load Rating, 0.01in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. - A10Z42-1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.55 inch (13.97 mm)
View Details
Cylindrical Mount, 400.3N Max. Compression Load, 213.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 89.99 lbs (40.81 kg)
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details