Stock Drive Products & Sterling Instrument - SDP/SI 2.188" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1508C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1508C is a ring-style finger-flex mounting made of natural rubber for vibration isolation under loads of 120 to 350 lbf. It has a 2-3/16 inch outside diameter, a 1-1/4 inch inside diameter, and a 5/8 inch bore. The part has a 50 Durometer hardness and supports a minimum load of 250 lbf for 81% isolation at 900 cycles per minute. Deflection data is provided for dynamic loading conditions, with safe static deflections below the specified threshold.

Datasheet Summary
Powered by GS/AI

A10R 4-1508C is a ring-style finger-flex mounting made of natural rubber for vibration isolation under loads of 120 to 350 lbf. It has a 2-3/16 inch outside diameter, a 1-1/4 inch inside diameter, and a 5/8 inch bore. The part has a 50 Durometer hardness and supports a minimum load of 250 lbf for 81% isolation at 900 cycles per minute. Deflection data is provided for dynamic loading conditions, with safe static deflections below the specified threshold.

Suppliers

Company
Product
Description
Supplier Links
2.188
Hicksville, NY, United States
2.188" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1508C
2.188" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1508C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1508C
Product Name 2.188" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Mount, 934.1N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 209.99 lbs (95.23 kg)
View Details
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 41.00 lbs (18.60 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Solo Unitized Center Bolt Mount, 60lbs Nominal Load Rating, 0.01in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. - A10Z42-1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.55 inch (13.97 mm)
View Details