A10Z42-1010 is a unitized center bolt mount designed for loads up to 60 lbf with a nominal axial deflection of 0.010 in. It has a 1.00 in. outer diameter, a 0.75 in. center bolt diameter, and is constructed with a natural rubber load-carrying member and a steel tubular spacer. Installation requires lubrication and axial insertion, with a driving bolt permitted if needed. The mount includes a cinch washer and is intended for static load applications where dynamic loads do not exceed three times the static rating.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z42-1010 |
| Product Name | Solo Unitized Center Bolt Mount, 60lbs Nominal Load Rating, 0.01in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. |
| Application | Vibration Isolation |