Urethane cylindrical mountings with steel zinc-plated fasteners for compression loads up to 45 lbf and shear loads up to 10 lbf, featuring high damping, low resonance amplification, and resistance to abrasion, oils, chemicals, and UV radiation. Operates statically between +55°F and +105°F with a peak intermittent temperature of +225°F. Outer diameters range from 0.280 to 1.000 inches, lengths from 0.200 to 1.000 inches, and thread sizes include #4-40, #6-32, #8-32, 1/4-20, and 5/16-18. Compression stiffness ranges from 200 to 2580 lbf/in., shear stiffness from 27 to 230 lbf/in. Female-blank style variants have no shear load capability.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z60-FB2U0852 |
| Product Name | Urethane Cylindrical vibration Mount with steel zinc plated fastener |
| Application | Vibration Isolation |