Stock Drive Products & Sterling Instrument - SDP/SI 1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1507A is a bushing-style finger-flex mounting designed for load isolation between 35 and 80 lbf. It features a natural rubber construction with a 1.906-inch outside diameter and 12 fingers arranged out of phase on each side. The mounting has a 1/2-inch center bore, 5/32-inch thickness, and a 1-5/32-inch inner diameter. At a durometer hardness of 30, it supports a minimum load of 35 lbf for 81% isolation at 1500 cycles per minute. Deflection data confirms safe static operation below 0.35 inches. The part is rated for operation at frequencies up to 2500 cycles per minute.

Datasheet Summary
Powered by GS/AI

A10R 4-1507A is a bushing-style finger-flex mounting designed for load isolation between 35 and 80 lbf. It features a natural rubber construction with a 1.906-inch outside diameter and 12 fingers arranged out of phase on each side. The mounting has a 1/2-inch center bore, 5/32-inch thickness, and a 1-5/32-inch inner diameter. At a durometer hardness of 30, it supports a minimum load of 35 lbf for 81% isolation at 1500 cycles per minute. Deflection data confirms safe static operation below 0.35 inches. The part is rated for operation at frequencies up to 2500 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
1.906
Hicksville, NY, United States
1.906" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1507A
1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1507A
Product Name 1.906" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-321C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 11.10 lbs (5.03 kg)
View Details
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute - A10Z40-1240DD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 16.00 lbs (7.26 kg)
View Details
Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300CM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details