Stock Drive Products & Sterling Instrument - SDP/SI Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber. A10Z42-A5020

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber. - A10Z42-A5020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber.
A10Z42-A5020
Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber. A10Z42-A5020
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z42-A5020
Product Name Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 4.00 lbs (1.81 kg)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 6.00 lbs (2.72 kg)
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate. - A10Z61MTHTW - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.98 inch (25.00 mm)
View Details
Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber. - A10Z42-A7010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.13 inch (28.70 mm)
View Details