Stock Drive Products & Sterling Instrument - SDP/SI 39.4" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPWTE1000

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62-NPWTE1000 is a 39.4 inch long, 11.81 inch wide, and 0.236 inch thick white silicone foam sheet designed for shock absorption and vibration isolation with low compression set and excellent durability in outdoor environments. It operates reliably between -40°F and +392°F and exhibits no reaction to distilled water, sodium chloride (10%), hydrochloric acid (10%), and sodium hydroxide (5%). The material has a specific gravity of 0.26, tensile strength of 6683 lbf/ft², elongation of 73%, Young's modulus of 5629 lbf/ft², thermal conductivity of 0.035 Btu/(h·ft·°F), and specific volume resistance ratio of 0.15×10¹⁵ Ω·in. It demonstrates low flammability and chemical resistance to fuels, toluene, and acetone.

Datasheet Summary
Powered by GS/AI

A10Z62-NPWTE1000 is a 39.4 inch long, 11.81 inch wide, and 0.236 inch thick white silicone foam sheet designed for shock absorption and vibration isolation with low compression set and excellent durability in outdoor environments. It operates reliably between -40°F and +392°F and exhibits no reaction to distilled water, sodium chloride (10%), hydrochloric acid (10%), and sodium hydroxide (5%). The material has a specific gravity of 0.26, tensile strength of 6683 lbf/ft², elongation of 73%, Young's modulus of 5629 lbf/ft², thermal conductivity of 0.035 Btu/(h·ft·°F), and specific volume resistance ratio of 0.15×10¹⁵ Ω·in. It demonstrates low flammability and chemical resistance to fuels, toluene, and acetone.

Suppliers

Company
Product
Description
Supplier Links
39.4
Hicksville, NY, United States
39.4" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance
A10Z62-NPWTE1000
39.4" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPWTE1000
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-NPWTE1000
Product Name 39.4" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 1.00 inch (25.40 mm)
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 26.00 lbs (11.79 kg)
Thickness 0.63 inch (16.00 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 118.00 lbs (53.51 kg)
View Details