Platemount for vibration isolation under loads of 30 to 90 lbf, with a steel base and natural rubber isolator, featuring a square base and two mounting holes. The part measures 2.98 in. in length and 2.25 in. in diameter, with a maximum static load rating of 90 lbf and a deflection range up to 0.14 in. It is rated for minimum loads to achieve 81% isolation at 40 lbf at a forcing frequency of 1325 cycles per minute.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z40-1220BK4 |
| Product Name | 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes |
| Application | Vibration Isolation |