Stock Drive Products & Sterling Instrument - SDP/SI 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210A2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1210A2 is a platemount vibration isolator with a diamond-shaped base plate, designed for loads of 4 to 20 lbf. The isolator consists of natural rubber mounted to a steel base, with a diameter of 1.25 inches and an overall length of 1.68 inches. It features two mounting holes with a diameter of 0.165 inches and has a maximum static deflection of 1.0 inch at a load of 8 lbf. The load rating for isolation efficiency is 8 lbf at 1900 cycles per minute, with a minimum load of 4 lbf for 81% isolation. The part is intended for applications requiring vibration control in machinery.

Datasheet Summary
Powered by GS/AI

A10Z40-1210A2 is a platemount vibration isolator with a diamond-shaped base plate, designed for loads of 4 to 20 lbf. The isolator consists of natural rubber mounted to a steel base, with a diameter of 1.25 inches and an overall length of 1.68 inches. It features two mounting holes with a diameter of 0.165 inches and has a maximum static deflection of 1.0 inch at a load of 8 lbf. The load rating for isolation efficiency is 8 lbf at 1900 cycles per minute, with a minimum load of 4 lbf for 81% isolation. The part is intended for applications requiring vibration control in machinery.

Suppliers

Company
Product
Description
Supplier Links
1.68
Hicksville, NY, United States
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1210A2
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210A2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1210A2
Product Name 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
View Details
Cylindrical Mount > Suitable for Shear & Compression Load - A10Z 2-306C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 10.00 lbs (4.54 kg)
View Details