Stock Drive Products & Sterling Instrument - SDP/SI 2.25" Square Base Plate with 4 Mounting Holes A10Z40-1260DD3

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1260DD3 is a vibration isolator with a 2.25-inch square steel base and four mounting holes, rated for a maximum static load of 45 lbf and deflection up to 0.25 inch, as shown in the load/deflection graph. The isolator uses natural rubber and is designed for loads between 12 and 60 lbf. The part is one of several variants in the A10Z40 series differing only by base material and load rating. The 2.25-inch base dimensions and 0.19-inch mounting hole diameter are consistent across all variants in the series.

Datasheet Summary
Powered by GS/AI

A10Z40-1260DD3 is a vibration isolator with a 2.25-inch square steel base and four mounting holes, rated for a maximum static load of 45 lbf and deflection up to 0.25 inch, as shown in the load/deflection graph. The isolator uses natural rubber and is designed for loads between 12 and 60 lbf. The part is one of several variants in the A10Z40 series differing only by base material and load rating. The 2.25-inch base dimensions and 0.19-inch mounting hole diameter are consistent across all variants in the series.

Suppliers

Company
Product
Description
Supplier Links
2.25
Hicksville, NY, United States
2.25" Square Base Plate with 4 Mounting Holes
A10Z40-1260DD3
2.25" Square Base Plate with 4 Mounting Holes A10Z40-1260DD3
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260DD3
Product Name 2.25" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-305A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
View Details
#10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper - A10Z64-SF05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details