Stock Drive Products & Sterling Instrument - SDP/SI 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215DD2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1215DD2 is a plate mount vibration isolator with a diamond-shaped steel base, 2.34 inches long and 1.78 inches in diameter, featuring two mounting holes. It supports a maximum static load of 17 lbf and provides 81% vibration isolation at a minimum load of 6.5 lbf when subjected to a forcing frequency of 3000 cycles per minute. The isolator consists of natural rubber bonded to a steel base, designed for load ranges between 3 and 26 lbf. All variants in the A10Z40 series share this base geometry and material construction.

Datasheet Summary
Powered by GS/AI

The A10Z40-1215DD2 is a plate mount vibration isolator with a diamond-shaped steel base, 2.34 inches long and 1.78 inches in diameter, featuring two mounting holes. It supports a maximum static load of 17 lbf and provides 81% vibration isolation at a minimum load of 6.5 lbf when subjected to a forcing frequency of 3000 cycles per minute. The isolator consists of natural rubber bonded to a steel base, designed for load ranges between 3 and 26 lbf. All variants in the A10Z40 series share this base geometry and material construction.

Suppliers

Company
Product
Description
Supplier Links
2.34
Hicksville, NY, United States
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1215DD2
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215DD2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215DD2
Product Name 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 64.00 lbs (29.02 kg)
View Details
Cylindrical Mount, 533.8N Max. Compression Load, 280.2N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 120.00 lbs (54.42 kg)
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 48.00 lbs (21.77 kg)
View Details