Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 41 to 120 lbf and shear loads of 21 to 63 lbf, with a steel fastener and natural rubber isolator, zinc plated. The A10Z 2-310B variant supports a minimum compression load of 41 lbf for 81% isolation at 1100 cycles per minute and a minimum shear load of 21 lbf at 600 cycles per minute. Mounting dimensions include a 5/16-18 UNC thread and overall diameter of 1-1/4 inches.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 41 to 120 lbf and shear loads of 21 to 63 lbf, with a steel fastener and natural rubber isolator, zinc plated. The A10Z 2-310B variant supports a minimum compression load of 41 lbf for 81% isolation at 1100 cycles per minute and a minimum shear load of 21 lbf at 600 cycles per minute. Mounting dimensions include a 5/16-18 UNC thread and overall diameter of 1-1/4 inches.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-310B
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-310B
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

39.4
Specs
Application Vibration Isolation
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 158.00 lbs (71.66 kg)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 160.00 lbs (72.56 kg)
View Details