Cylindrical vibration isolators for compression loads up to 54.4 kgf and shear loads up to 28.6 kgf, with a steel fastener zinc-plated and natural rubber isolator. The part is designed for metric mounting with M8 thread and 32 mm diameter, featuring load-deflection characteristics for static and dynamic applications. Compression and shear isolation performance varies with forcing frequency, with minimum loads for 81% isolation specified across 600 to 3000 cycles per minute.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M310DM08 |
| Product Name | Cylindrical Mount, 533.8N Max. Compression Load, 280.2N Max. Shear Load. Material: Body- Natural Rubber. |
| Application | Vibration Isolation |