Stock Drive Products & Sterling Instrument - SDP/SI 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215CC2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1215CC2 is a plate mount vibration isolator with a diamond-shaped base plate measuring 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. It uses natural rubber as the isolator material and an aluminum base, rated for a maximum static load of 12 lbf with a deflection of 0.26 inches. The isolator supports 81% vibration isolation at a minimum load of 9 lbf under 1600 cycles per minute, with corresponding load ratings decreasing at higher frequencies.

Datasheet Summary
Powered by GS/AI

A10Z40-1215CC2 is a plate mount vibration isolator with a diamond-shaped base plate measuring 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. It uses natural rubber as the isolator material and an aluminum base, rated for a maximum static load of 12 lbf with a deflection of 0.26 inches. The isolator supports 81% vibration isolation at a minimum load of 9 lbf under 1600 cycles per minute, with corresponding load ratings decreasing at higher frequencies.

Suppliers

Company
Product
Description
Supplier Links
2.34
Hicksville, NY, United States
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1215CC2
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215CC2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215CC2
Product Name 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN03 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details
Cylindrical Mount, 333.6N Max. Compression Load, 186.8N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M305DM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.99 lbs (34.01 kg)
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details