A10Z61MMN03 is a double-studded silicone gel vibration damper with a 0.031 kgf load at deflection, designed for vibration isolation in applications requiring controlled deflection under low load. The damper body is made of silicone gel with a specific gravity of 1.07 and operates across a temperature range of -40°C to +200°C. Chemical resistance includes tolerance to toluene, acetone, fuel, and lubricants, but not to methanol, distilled water, sodium chloride, hydrochloric acid, or sodium hydroxide. Electrical resistivity is specified at 6.6 x 10^14 ohm·cm. The stud material is steel with an unichrome plating. The part belongs to a series with consistent mechanical and thermal properties across variants.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MMN03 |
| Product Name | Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. |
| Application | Vibration Isolation |