Stock Drive Products & Sterling Instrument - SDP/SI 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210D4

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vibration isolator for loads of 4 to 20 lbf, featuring a diamond-shaped base plate measuring 1.68 inches in length and 1.25 inches in diameter with two mounting holes, made of steel base and natural rubber isolator. Maximum recommended static load is 20 lbf with a deflection of 1.0 inch at 1900 cycles per minute, and 81% isolation is achieved at a minimum load of 5 lbf.

Datasheet Summary
Powered by GS/AI

Vibration isolator for loads of 4 to 20 lbf, featuring a diamond-shaped base plate measuring 1.68 inches in length and 1.25 inches in diameter with two mounting holes, made of steel base and natural rubber isolator. Maximum recommended static load is 20 lbf with a deflection of 1.0 inch at 1900 cycles per minute, and 81% isolation is achieved at a minimum load of 5 lbf.

Suppliers

Company
Product
Description
Supplier Links
1.68
Hicksville, NY, United States
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1210D4
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210D4
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1210D4
Product Name 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Solo Unitized Center Bolt Mount, 900lbs Nominal Load Rating, 0.075in. Nominal Deflection Rating, 2in. Diameter. Material: Natural Rubber. - A10Z42-7000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 2.66 inch (67.56 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details