Stock Drive Products & Sterling Instrument - SDP/SI 1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507D

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1507D is a bushing-style finger-flex mounting for vibration isolation, designed for loads up to 80 lbf. It has an outside diameter of 1-29/32 inches, an inner diameter of 9/16 inch, and a height of 7/8 inch. The mounting is made of natural rubber with a Durometer hardness of 60 and provides isolation efficacy at frequencies up to 2500 cycles per minute, with a minimum load for 81% isolation of 33 lbf. The design features 12 fingers on each side arranged out of phase. Deflection data are provided for dynamic loading conditions, with safe static deflections below 0.35 inches.

Datasheet Summary
Powered by GS/AI

A10R 4-1507D is a bushing-style finger-flex mounting for vibration isolation, designed for loads up to 80 lbf. It has an outside diameter of 1-29/32 inches, an inner diameter of 9/16 inch, and a height of 7/8 inch. The mounting is made of natural rubber with a Durometer hardness of 60 and provides isolation efficacy at frequencies up to 2500 cycles per minute, with a minimum load for 81% isolation of 33 lbf. The design features 12 fingers on each side arranged out of phase. Deflection data are provided for dynamic loading conditions, with safe static deflections below 0.35 inches.

Suppliers

Company
Product
Description
Supplier Links
1.906
Hicksville, NY, United States
1.906" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1507D
1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507D
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1507D
Product Name 1.906" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Cylindrical Mount, 177.9N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300BM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 39.99 lbs (18.14 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-305C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.00 lbs (33.56 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-316D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 86.00 lbs (39.00 kg)
View Details