Urethane cylindrical vibration mount with steel zinc-plated fastener for compression loads up to 6.5 lbf and shear loads up to 3.0 lbf, featuring a male-female style with #6-32 thread, 0.405 in. outer diameter, 0.500 in. length, and 0.060 in. thread depth. It has a static compression stiffness of 200 lbf/in. and a dynamic compression stiffness of 24 lbf/in., with a temperature range of +55°F to +105°F and intermittent peak performance up to +225°F. Highly damped with resistance to abrasion, oils, chemicals, and ultraviolet radiation.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z60-FB2U0652 |
| Product Name | Urethane Cylindrical vibration Mount with steel zinc plated fastener |
| Application | Vibration Isolation |