A10Z 8-111 is a ring mount designed for load applications of 2.0 lbf, featuring a steel fastener with zinc plating and a natural rubber isolator. It has a dynamic spring rate of 155 lbf/in, a height of 0.51 in, a diameter of 1.56 in, and a threaded fastener of #6-32 with a length of 0.50 in. The mount is rated for loads between 1 and 20 lbf and is part of the Series 111, 112, 121, and 122.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 8-111 |
| Product Name | Ring Mount Rated @ 2.0 Lbs with a Dynamic Spring Constant of 155 Lb/in |
| Application | Vibration Isolation |