Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-312C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 93 to 185 lbf and shear loads of 36 to 67 lbf, with steel fasteners and natural rubber components, zinc plated. The A10Z 2-312C variant supports a maximum compression load rating of 158 lbf and maximum shear load rating of 57 lbf. For 81% isolation under compression, minimum load values range from 121.0 lbf at 1750 CPM to 54.0 lbf at 3000 CPM. Under shear, minimum loads range from 50.0 lbf at 1250 CPM to 13.0 lbf at 2750 CPM. The isolator has a threaded hole of 5/16-18 UNC and a diameter of 1-3/8 inches.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 93 to 185 lbf and shear loads of 36 to 67 lbf, with steel fasteners and natural rubber components, zinc plated. The A10Z 2-312C variant supports a maximum compression load rating of 158 lbf and maximum shear load rating of 57 lbf. For 81% isolation under compression, minimum load values range from 121.0 lbf at 1750 CPM to 54.0 lbf at 3000 CPM. Under shear, minimum loads range from 50.0 lbf at 1250 CPM to 13.0 lbf at 2750 CPM. The isolator has a threaded hole of 5/16-18 UNC and a diameter of 1-3/8 inches.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-312C
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-312C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-312C
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 185.00 lbs (83.90 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details