Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z 2-310A is a vibration isolator designed to handle compression loads ranging from 41 to 120 lbf and shear loads from 21 to 63 lbf. It features a steel fastener with a zinc plating and an isolator made of natural rubber, providing durability and effective vibration dampening. The product is capable of achieving 81% isolation at specified minimum loads, which vary depending on the forcing frequency in cycles per minute (CPM). For instance, at 20 CPM, a minimum load of 8.5 lbf is required for 81% isolation, while at higher frequencies, the required loads increase. The deflection characteristics are also provided, indicating safe practices for static loads and dynamic load calculations. This product is suitable for applications where vibration control is critical, such as in HVAC systems and sensitive equipment installations.

Datasheet Summary
Powered by GS/AI

The A10Z 2-310A is a vibration isolator designed to handle compression loads ranging from 41 to 120 lbf and shear loads from 21 to 63 lbf. It features a steel fastener with a zinc plating and an isolator made of natural rubber, providing durability and effective vibration dampening. The product is capable of achieving 81% isolation at specified minimum loads, which vary depending on the forcing frequency in cycles per minute (CPM). For instance, at 20 CPM, a minimum load of 8.5 lbf is required for 81% isolation, while at higher frequencies, the required loads increase. The deflection characteristics are also provided, indicating safe practices for static loads and dynamic load calculations. This product is suitable for applications where vibration control is critical, such as in HVAC systems and sensitive equipment installations.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-310A
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-310A
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
Thickness 1.01 inch (25.78 mm)
View Details
20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC7 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 14.00 lbs (6.35 kg)
View Details
10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details