Conical bumper with a 5/16-24 UNF threaded fastener and natural rubber isolator, designed for a maximum static load of 44 lbf and occasional load of 80 lbf. The component has a total height of 1-1/4 inches, a base diameter of 1-1/2 inches, and a top diameter of 1 inch. The fastener is steel with zinc plating.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 7-1020A |
| Product Name | Conical Bumper, 44lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber. |
| Application | Vibration Isolation |