Stock Drive Products & Sterling Instrument - SDP/SI 78.7" Length X 17.72" Width X .118" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPGRN2000

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62-NPGRN2000 is a green silicone foam sheet measuring 78.7 inches in length, 17.72 inches in width, and 0.118 inches in thickness, designed for shock absorption and vibration isolation with low compression set and durability in extreme temperatures from -40°F to +392°F. It exhibits no reaction to distilled water, 10% NaCl, 10% HCI, and 5% NaOH, but reacts with toluene, acetone, fuel, and lubricant. The material has a specific gravity of 0.26, tensile strength of 6683 lbf/ft², elongation of 73%, Young's modulus of 5629 lbf/ft², thermal conductivity of 0.035 Btu/(h·ft·°F), and specific volume resistance ratio of 0.15×10¹⁵ Ω·in. Its dielectric breakdown strength is 0.15 kV/in.

Datasheet Summary
Powered by GS/AI

A10Z62-NPGRN2000 is a green silicone foam sheet measuring 78.7 inches in length, 17.72 inches in width, and 0.118 inches in thickness, designed for shock absorption and vibration isolation with low compression set and durability in extreme temperatures from -40°F to +392°F. It exhibits no reaction to distilled water, 10% NaCl, 10% HCI, and 5% NaOH, but reacts with toluene, acetone, fuel, and lubricant. The material has a specific gravity of 0.26, tensile strength of 6683 lbf/ft², elongation of 73%, Young's modulus of 5629 lbf/ft², thermal conductivity of 0.035 Btu/(h·ft·°F), and specific volume resistance ratio of 0.15×10¹⁵ Ω·in. Its dielectric breakdown strength is 0.15 kV/in.

Suppliers

Company
Product
Description
Supplier Links
78.7
Hicksville, NY, United States
78.7" Length X 17.72" Width X .118" Thick Silicone Foam With Good Chemical Resistance
A10Z62-NPGRN2000
78.7" Length X 17.72" Width X .118" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPGRN2000
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-NPGRN2000
Product Name 78.7" Length X 17.72" Width X .118" Thick Silicone Foam With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.00 lbs (2.72 kg)
Thickness 0.63 inch (16.00 mm)
View Details
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute - A10Z40-1240DK - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 93.00 lbs (42.18 kg)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-314A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 56.00 lbs (25.40 kg)
View Details