Stock Drive Products & Sterling Instrument - SDP/SI 3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1509A is a bushing-style finger-flex mounting made of natural rubber for isolating loads from 120 to 350 lbf, with a 3-inch outside diameter and a 30 Durometer hardness. It has a minimum isolation load of 120 lbf and supports dynamic deflections up to 0.3 inches, with a natural frequency of 10.5 Hz at 120 lbf. The part features five fingers on the outside and is designed for shaft deflections up to 7/32 inch.

Datasheet Summary
Powered by GS/AI

A10R 4-1509A is a bushing-style finger-flex mounting made of natural rubber for isolating loads from 120 to 350 lbf, with a 3-inch outside diameter and a 30 Durometer hardness. It has a minimum isolation load of 120 lbf and supports dynamic deflections up to 0.3 inches, with a natural frequency of 10.5 Hz at 120 lbf. The part features five fingers on the outside and is designed for shaft deflections up to 7/32 inch.

Suppliers

Company
Product
Description
Supplier Links
3
Hicksville, NY, United States
3" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1509A
3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1509A
Product Name 3" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
View Details
Cylindrical Mount, 324.7N Max. Compression Load, 169N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 72.99 lbs (33.10 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details
Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber. - A10Z42-A7010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.13 inch (28.70 mm)
View Details