Stock Drive Products & Sterling Instrument - SDP/SI .787" Width X .787" Length X .394" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC8

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.787
Hicksville, NY, United States
.787" Width X .787" Length X .394" Thick Silicone Gel Chip With Good Chemical Resistance
A10Z62-GC8
.787" Width X .787" Length X .394" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC8
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-GC8
Product Name .787" Width X .787" Length X .394" Thick Silicone Gel Chip With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 90.00 lbs (40.82 kg)
Thickness 1.01 inch (25.78 mm)
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 27.00 lbs (12.24 kg)
View Details
4mm Collar ID, 11mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MB2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details