Cylindrical vibration isolator designed for compression loads up to 64.4 kgf and shear loads up to 29 kgf, with a steel zinc-plated fastener and natural rubber isolator. The part has an M8 thread and a 32 mm outer diameter. Safe static deflections under compression do not exceed 8 mm and under shear do not exceed 3 mm. Isolation efficiency of 81% is achievable at specified forcing frequencies.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M314DM08 |
| Product Name | Cylindrical Mount, 631.6N Max. Compression Load, 284.7N Max. Shear Load. Material: Body- Natural Rubber. |
| Application | Vibration Isolation |