Stock Drive Products & Sterling Instrument - SDP/SI .813" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1500B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1500B is a ring-style finger-flex mounting designed for static loads of 4 to 12 lbf, with a Durometer hardness of 40 and a maximum load capacity of 6 lbf. It provides 81% isolation at a minimum load of 6 lbf and is rated for natural frequencies up to 28 Hz, with safe static deflection up to 0.16 inch. The mounting features an outside diameter of 13/16 inch and is constructed from rubber. It is available in a ring style with eight fingers on each side, out of phase.

Datasheet Summary
Powered by GS/AI

A10R 4-1500B is a ring-style finger-flex mounting designed for static loads of 4 to 12 lbf, with a Durometer hardness of 40 and a maximum load capacity of 6 lbf. It provides 81% isolation at a minimum load of 6 lbf and is rated for natural frequencies up to 28 Hz, with safe static deflection up to 0.16 inch. The mounting features an outside diameter of 13/16 inch and is constructed from rubber. It is available in a ring style with eight fingers on each side, out of phase.

Suppliers

Company
Product
Description
Supplier Links
.813
Hicksville, NY, United States
.813" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1500B
.813" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1500B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1500B
Product Name .813" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

5.25
Specs
Application Vibration Isolation
Load Capacity 440.00 lbs (199.55 kg)
Thickness 2.25 inch (57.15 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details
Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber. - A10Z42-A5020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.05 inch (26.67 mm)
View Details