Plate-mounted vibration isolators for loads of 4 to 20 lbf, with a diamond-shaped base measuring 1.68 inches in length and 1.25 inches in diameter, featuring two mounting holes and a natural rubber isolator. The A10Z40-1210C2 variant has an aluminum base, supports a maximum static load of 12 lbf, and provides 81% isolation at a minimum load of 7 lbf at 1900 cycles per minute.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z40-1210C2 |
| Product Name | 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes |
| Application | Vibration Isolation |