Stock Drive Products & Sterling Instrument - SDP/SI The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute A10Z40-1240DK

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1240DK is a plate-mounted vibration isolator designed for static loads up to 135 lbf, with a maximum recommended deflection of 1.44 inches. It features a natural rubber isolator and a zinc-plated steel base, and includes a 1/4-20 UNC tapped hole for mounting. The isolator provides 81% vibration isolation at forcing frequencies up to 4000 cycles per minute, with a minimum load of 135 lbf required for this isolation level across all tested frequencies.

Datasheet Summary
Powered by GS/AI

A10Z40-1240DK is a plate-mounted vibration isolator designed for static loads up to 135 lbf, with a maximum recommended deflection of 1.44 inches. It features a natural rubber isolator and a zinc-plated steel base, and includes a 1/4-20 UNC tapped hole for mounting. The isolator provides 81% vibration isolation at forcing frequencies up to 4000 cycles per minute, with a minimum load of 135 lbf required for this isolation level across all tested frequencies.

Suppliers

Company
Product
Description
Supplier Links
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute - A10Z40-1240DK - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute
A10Z40-1240DK
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute A10Z40-1240DK
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1240DK
Product Name The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 14.00 lbs (6.35 kg)
Thickness 0.63 inch (16.00 mm)
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.63 inch (16.00 mm)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details
Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 185.01 lbs (83.90 kg)
View Details