Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-317D

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, with a steel stud and natural rubber element, rated for compression loads from 33 to 79 lbf and shear loads from 18 to 40 lbf. The part features a 5/16-18 UNC thread and a maximum unthreaded stud length not exceeding 1/16 inch. Load-deflection graphs provide safe static deflection limits and dynamic performance data, with minimum loads for 81% isolation specified across forcing frequencies from 850 to 3600 cycles per minute. The component is zinc-plated steel with natural rubber and complies with inch dimensions.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, with a steel stud and natural rubber element, rated for compression loads from 33 to 79 lbf and shear loads from 18 to 40 lbf. The part features a 5/16-18 UNC thread and a maximum unthreaded stud length not exceeding 1/16 inch. Load-deflection graphs provide safe static deflection limits and dynamic performance data, with minimum loads for 81% isolation specified across forcing frequencies from 850 to 3600 cycles per minute. The component is zinc-plated steel with natural rubber and complies with inch dimensions.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-317D
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-317D
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-317D
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 120.00 lbs (54.42 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-307A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 22.00 lbs (9.98 kg)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-322D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 15.40 lbs (6.98 kg)
View Details