Stock Drive Products & Sterling Instrument - SDP/SI .394" Width X .394" Length X .118" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z62-GC1 is a silicone gel chip measuring .394 inches in width, .394 inches in length, and .118 inches in thickness. It features good chemical resistance and is designed to operate effectively in temperatures ranging from -40°F to +212°F. The chip has a low compression set, making it suitable for applications requiring durability and resilience in narrow spaces. Additionally, it is equipped with an adhesive agent on one side, facilitating easy installation in various settings. This product is particularly useful in vibration isolation applications, contributing to the stability and longevity of sensitive equipment.

Datasheet Summary
Powered by GS/AI

The A10Z62-GC1 is a silicone gel chip measuring .394 inches in width, .394 inches in length, and .118 inches in thickness. It features good chemical resistance and is designed to operate effectively in temperatures ranging from -40°F to +212°F. The chip has a low compression set, making it suitable for applications requiring durability and resilience in narrow spaces. Additionally, it is equipped with an adhesive agent on one side, facilitating easy installation in various settings. This product is particularly useful in vibration isolation applications, contributing to the stability and longevity of sensitive equipment.

Suppliers

Company
Product
Description
Supplier Links
.394
Hicksville, NY, United States
.394" Width X .394" Length X .118" Thick Silicone Gel Chip With Good Chemical Resistance
A10Z62-GC1
.394" Width X .394" Length X .118" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-GC1
Product Name .394" Width X .394" Length X .118" Thick Silicone Gel Chip With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF2U0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 26.00 lbs (11.79 kg)
Thickness 0.63 inch (16.00 mm)
View Details