Neoprene cylindrical mountings designed for compression loads of 8 to 16 lbf and shear loads of 4.4 to 9 lbf, featuring a hardened steel fastener with zinc plating and an oil-resistant elastomer isolator. The part has a 1/2 inch outer diameter, 3/8 inch inner thread size of #8-32 UNC, and is rated for static and dynamic load deflections up to 0.10 inch in compression and 0.30 inch in shear. Load ratings for 81% isolation are specified at forcing frequencies from 1100 to 3600 cycles per minute.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2-304C |
| Product Name | Cylinderical Mount > Suitable for Shear & Compression Load. |
| Application | Vibration Isolation |