Stock Drive Products & Sterling Instrument - SDP/SI .813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1501B is a bushing-style finger-flex mounting designed for loads of 4 to 12 lbf, with a 13/16 inch outer diameter and a 15/32 inch inner diameter. It has a 40 durometer rubber compound and supports maximum static loads of 6 lbf, with natural frequency data provided for vibration isolation up to 28 Hz. The mount features eight fingers per side in an out-of-phase arrangement to dampen vibrations. Deflection data indicate safe static operation up to 0.14 inch and dynamic load calculations beyond that. The component is rated for 81% vibration isolation at a minimum load of 6 lbf.

Datasheet Summary
Powered by GS/AI

A10R 4-1501B is a bushing-style finger-flex mounting designed for loads of 4 to 12 lbf, with a 13/16 inch outer diameter and a 15/32 inch inner diameter. It has a 40 durometer rubber compound and supports maximum static loads of 6 lbf, with natural frequency data provided for vibration isolation up to 28 Hz. The mount features eight fingers per side in an out-of-phase arrangement to dampen vibrations. Deflection data indicate safe static operation up to 0.14 inch and dynamic load calculations beyond that. The component is rated for 81% vibration isolation at a minimum load of 6 lbf.

Suppliers

Company
Product
Description
Supplier Links
.813
Hicksville, NY, United States
.813" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1501B
.813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1501B
Product Name .813" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Leveling Base Mount, 4000lbs Min Load, 12000lbs. Max Load, Material: Steel. - A10Z25-LM8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12000.00 lbs (5442.18 kg)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 160.00 lbs (72.56 kg)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.63 inch (16.00 mm)
View Details
39.4
Specs
Application Vibration Isolation
View Details