Stock Drive Products & Sterling Instrument - SDP/SI 2.25" Square Base Plate with 4 Mounting Holes A10Z40-1220CC3

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1220CC3 is a platemount vibration isolator with a 2.25-inch square steel base and four mounting holes, designed for static loads between 30 and 90 lbf. The isolator uses natural rubber and has a maximum recommended static load of 50 lbf, with an 81% isolation efficiency achieved at a minimum load of 50 lbf at 1325 cycles per minute. Its deflection at full load is 0.399 inches, and it has a height of 1.000 inch. The mounting holes accommodate 8-40 threads, and the unit's overall height is 2.475 inches. This part is a variant of a series that includes square, diamond, and black base types with differing load ratings.

Datasheet Summary
Powered by GS/AI

The A10Z40-1220CC3 is a platemount vibration isolator with a 2.25-inch square steel base and four mounting holes, designed for static loads between 30 and 90 lbf. The isolator uses natural rubber and has a maximum recommended static load of 50 lbf, with an 81% isolation efficiency achieved at a minimum load of 50 lbf at 1325 cycles per minute. Its deflection at full load is 0.399 inches, and it has a height of 1.000 inch. The mounting holes accommodate 8-40 threads, and the unit's overall height is 2.475 inches. This part is a variant of a series that includes square, diamond, and black base types with differing load ratings.

Suppliers

Company
Product
Description
Supplier Links
2.25
Hicksville, NY, United States
2.25" Square Base Plate with 4 Mounting Holes
A10Z40-1220CC3
2.25" Square Base Plate with 4 Mounting Holes A10Z40-1220CC3
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1220CC3
Product Name 2.25" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
#6-32 Stud, .9 - 1.3 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper - A10Z64-THB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.71 inch (18.03 mm)
View Details
Cylinderical Mount > Suitable for Shear & Compression Load. - A10Z 2-304A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
Cylindrical Mount, 21.8N Max. Compression Load, 12N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302AM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details