A10R 4-1504A is a ring-style finger-flex mounting for loads between 14 and 37 lbf, made of natural rubber with a 30 durometer hardness. It has a 1-3/8 inch outside diameter and 12 fingers per side arranged out of phase, with a maximum deflection of 0.21875 inch. The mounting provides 81% isolation at a minimum load of 14 lbf under static conditions and is rated for vibration isolator use in equipment requiring vibration control. Physical dimensions include a 3/32 inch thickness and a 3/4 inch inner diameter on each side.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10R 4-1504A |
| Product Name | 1.375" Outside Dia., Ring Style Finger-Flex Mount |
| Application | Vibration Isolation |