Stock Drive Products & Sterling Instrument - SDP/SI 1.375" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1505C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1505C is a bushing-style Finger-Flex mounting made of natural rubber, designed for vibration isolation under loads of 14 to 37 lbf. It has a 1-3/8 inch outside diameter and features 12 fingers on each side arranged out of phase. The part has a Durometer hardness of 50 and supports a maximum static load of 27 lbf, with an 81% isolation efficiency at 19 lbf and dynamic loads up to 27 lbf across frequencies of 2000 to 3000 cycles per minute. The mounting is rated for deflections up to 5/16 inch under dynamic conditions. Its natural frequency and isolation performance are defined for use with rotating machinery and similar vibration sources.

Datasheet Summary
Powered by GS/AI

A10R 4-1505C is a bushing-style Finger-Flex mounting made of natural rubber, designed for vibration isolation under loads of 14 to 37 lbf. It has a 1-3/8 inch outside diameter and features 12 fingers on each side arranged out of phase. The part has a Durometer hardness of 50 and supports a maximum static load of 27 lbf, with an 81% isolation efficiency at 19 lbf and dynamic loads up to 27 lbf across frequencies of 2000 to 3000 cycles per minute. The mounting is rated for deflections up to 5/16 inch under dynamic conditions. Its natural frequency and isolation performance are defined for use with rotating machinery and similar vibration sources.

Suppliers

Company
Product
Description
Supplier Links
1.375
Hicksville, NY, United States
1.375" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1505C
1.375" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1505C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1505C
Product Name 1.375" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details