Stock Drive Products & Sterling Instrument - SDP/SI .813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1501C is a bushing-style finger-flex mounting designed for static loads of 9 lbf, with a durometer hardness of 50 and a natural frequency of 30 Hz at 2400 cycles per minute. It features an outside diameter of 13/16 inch and is constructed of rubber with eight fingers per side arranged out of phase. Deflection data for static loads is limited to 0.094 inch (3/32 inch) to remain in the safe practice range. The mounting is intended for vibration isolation applications supporting loads between 4 and 12 lbf.

Datasheet Summary
Powered by GS/AI

A10R 4-1501C is a bushing-style finger-flex mounting designed for static loads of 9 lbf, with a durometer hardness of 50 and a natural frequency of 30 Hz at 2400 cycles per minute. It features an outside diameter of 13/16 inch and is constructed of rubber with eight fingers per side arranged out of phase. Deflection data for static loads is limited to 0.094 inch (3/32 inch) to remain in the safe practice range. The mounting is intended for vibration isolation applications supporting loads between 4 and 12 lbf.

Suppliers

Company
Product
Description
Supplier Links
.813
Hicksville, NY, United States
.813" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1501C
.813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1501C
Product Name .813" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 25.00 lbs (11.34 kg)
View Details
Leveling Base Mount, 100lbs Min. Load, 500lbs. Max Load, Material: Steel. - A10Z25-LM3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 500.00 lbs (226.76 kg)
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details